Vishay Intertechnology, Inc. RES 3.83K OHM 1/2W .5% AXIAL CMF553K8300DHBF

Description
RES 3.83Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/2W .5% AXIAL - CMF553K8300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W .5% AXIAL
CMF553K8300DHBF
RES 3.83K OHM 1/2W .5% AXIAL CMF553K8300DHBF
RES 3.83Kohm 1/2W .5% AXIAL

RES 3.83Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K8300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300DHBF-ND
Through Hole Resistors CMF553K8300DHBF-ND
3.83 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.83Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2771
Resistor,metal Film,3.83Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2771
Resistor,Metal Film,3.83KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.83KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300DHBF CMF553K8300DHBF-ND 41C2771
Product Name RES 3.83K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,3.83Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers