Vishay Intertechnology, Inc. RES 3.83K OHM 1/2W .1% AXIAL CMF553K8300BHEB

Description
RES 3.83Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/2W .1% AXIAL - CMF553K8300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W .1% AXIAL
CMF553K8300BHEB
RES 3.83K OHM 1/2W .1% AXIAL CMF553K8300BHEB
RES 3.83Kohm 1/2W .1% AXIAL

RES 3.83Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K8300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300BHEB-ND
Through Hole Resistors CMF553K8300BHEB-ND
3.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.83K .1% T-2 Eb E3 Vishay - 68P5638 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83K .1% T-2 Eb E3 Vishay
68P5638
Cmf-55 3.83K .1% T-2 Eb E3 Vishay 68P5638
CMF-55 3.83K .1% T-2 EB e3

CMF-55 3.83K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300BHEB CMF553K8300BHEB-ND 68P5638
Product Name RES 3.83K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 3.83K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details