Vishay Intertechnology, Inc. Through Hole Resistors CMF553K8300BEEA

Description
3.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K8300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300BEEA-ND
Through Hole Resistors CMF553K8300BEEA-ND
3.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.83K OHM 1/2W .1% AXIAL - CMF553K8300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W .1% AXIAL
CMF553K8300BEEA
RES 3.83K OHM 1/2W .1% AXIAL CMF553K8300BEEA
RES 3.83Kohm 1/2W .1% AXIAL

RES 3.83Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 3.83K .1% T-9 Ea E3 Vishay - 68P5634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83K .1% T-9 Ea E3 Vishay
68P5634
Cmf-55 3.83K .1% T-9 Ea E3 Vishay 68P5634
CMF-55 3.83K .1% T-9 EA e3

CMF-55 3.83K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300BEEA-ND CMF553K8300BEEA 68P5634
Product Name Through Hole Resistors RES 3.83K OHM 1/2W .1% AXIAL Cmf-55 3.83K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details