Vishay Intertechnology, Inc. RES 3.79K OHM 1/2W .1% AXIAL CMF553K7900BHRE

Description
RES 3.79Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.79Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.79K OHM 1/2W .1% AXIAL - CMF553K7900BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.79K OHM 1/2W .1% AXIAL
CMF553K7900BHRE
RES 3.79K OHM 1/2W .1% AXIAL CMF553K7900BHRE
RES 3.79Kohm 1/2W .1% AXIAL

RES 3.79Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7900BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7900BHRE-ND
Through Hole Resistors CMF553K7900BHRE-ND
3.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.79K .1% T-2 R36 Vishay - 68P5633 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.79K .1% T-2 R36 Vishay
68P5633
Cmf-55 3.79K .1% T-2 R36 Vishay 68P5633
CMF-55 3.79K .1% T-2 R36

CMF-55 3.79K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7900BHRE CMF553K7900BHRE-ND 68P5633
Product Name RES 3.79K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 3.79K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3790 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details