Vishay Intertechnology, Inc. Through Hole Resistors CMF553K7900BHR6

Description
3.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K7900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7900BHR6-ND
Through Hole Resistors CMF553K7900BHR6-ND
3.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.79K OHM 1/2W .1% AXIAL - CMF553K7900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.79K OHM 1/2W .1% AXIAL
CMF553K7900BHR6
RES 3.79K OHM 1/2W .1% AXIAL CMF553K7900BHR6
RES 3.79Kohm 1/2W .1% AXIAL

RES 3.79Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,37.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2761
Resistor,metal Film,37.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2761
Resistor,Metal Film,37.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7900BHR6-ND CMF553K7900BHR6 41C2761
Product Name Through Hole Resistors RES 3.79K OHM 1/2W .1% AXIAL Resistor,metal Film,37.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details