Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K7900BHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K7900BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K7900BHEB
Metal Film Resistors - CMF553K7900BHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553K7900BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7900BHEB-ND
Through Hole Resistors CMF553K7900BHEB-ND
3.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.79K .1% T-2 Eb E3 Vishay - 68P5632 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.79K .1% T-2 Eb E3 Vishay
68P5632
Cmf-55 3.79K .1% T-2 Eb E3 Vishay 68P5632
CMF-55 3.79K .1% T-2 EB e3

CMF-55 3.79K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7900BHEB CMF553K7900BHEB-ND 68P5632
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.79K .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details