Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K7400FNEK

Description
Metal Film Resistors - Through Hole CMF-55 3.74K 1% T-00 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 3.74K 1% T-00 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K7400FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K7400FNEK
Metal Film Resistors - CMF553K7400FNEK
Metal Film Resistors - Through Hole CMF-55 3.74K 1% T-00 EK e3

Metal Film Resistors - Through Hole CMF-55 3.74K 1% T-00 EK e3

Supplier's Site
Through Hole Resistors - CMF553K7400FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400FNEK-ND
Through Hole Resistors CMF553K7400FNEK-ND
3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K7400FNEK CMF553K7400FNEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details