Vishay Intertechnology, Inc. RES 3.74K OHM 1/2W 1% AXIAL CMF553K7400FKR670

Description
RES 3.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/2W 1% AXIAL - CMF553K7400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W 1% AXIAL
CMF553K7400FKR670
RES 3.74K OHM 1/2W 1% AXIAL CMF553K7400FKR670
RES 3.74Kohm 1/2W 1% AXIAL

RES 3.74Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7400FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400FKR670-ND
Through Hole Resistors CMF553K7400FKR670-ND
3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.74K 1% T-1 Re6 Vishay - 68P5625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.74K 1% T-1 Re6 Vishay
68P5625
Cmf-55-70 3.74K 1% T-1 Re6 Vishay 68P5625
CMF-55-70 3.74K 1% T-1 RE6

CMF-55-70 3.74K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7400FKR670 CMF553K7400FKR670-ND 68P5625
Product Name RES 3.74K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 3.74K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details