Vishay Intertechnology, Inc. RES 3.74K OHM 1/2W 1% AXIAL CMF553K7400FKR6

Description
RES 3.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/2W 1% AXIAL - CMF553K7400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W 1% AXIAL
CMF553K7400FKR6
RES 3.74K OHM 1/2W 1% AXIAL CMF553K7400FKR6
RES 3.74Kohm 1/2W 1% AXIAL

RES 3.74Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400FKR6-ND
Through Hole Resistors CMF553K7400FKR6-ND
3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2758
Resistor,metal Film,37.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2758
Resistor,Metal Film,37.4KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,37.4KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7400FKR6 CMF553K7400FKR6-ND 41C2758
Product Name RES 3.74K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,37.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details