Vishay Intertechnology, Inc. RES 3.74K OHM 1/2W 1% AXIAL CMF553K7400FKEK

Description
RES 3.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/2W 1% AXIAL - CMF553K7400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W 1% AXIAL
CMF553K7400FKEK
RES 3.74K OHM 1/2W 1% AXIAL CMF553K7400FKEK
RES 3.74Kohm 1/2W 1% AXIAL

RES 3.74Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400FKEK-ND
Through Hole Resistors CMF553K7400FKEK-ND
3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.74K 1% T-1 Ek E3 Vishay - 48P6505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.74K 1% T-1 Ek E3 Vishay
48P6505
Cmf-55 3.74K 1% T-1 Ek E3 Vishay 48P6505
CMF-55 3.74K 1% T-1 EK e3

CMF-55 3.74K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7400FKEK CMF553K7400FKEK-ND 48P6505
Product Name RES 3.74K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.74K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details