Vishay Intertechnology, Inc. Through Hole Resistors CMF553K7400FEBF

Description
3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K7400FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400FEBF-ND
Through Hole Resistors CMF553K7400FEBF-ND
3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.74K OHM 1/2W 1% AXIAL - CMF553K7400FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W 1% AXIAL
CMF553K7400FEBF
RES 3.74K OHM 1/2W 1% AXIAL CMF553K7400FEBF
RES 3.74Kohm 1/2W 1% AXIAL

RES 3.74Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,37.4Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C2755
Resistor,metal Film,37.4Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C2755
Resistor,Metal Film,37.4KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,37.4KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7400FEBF-ND CMF553K7400FEBF 41C2755
Product Name Through Hole Resistors RES 3.74K OHM 1/2W 1% AXIAL Resistor,metal Film,37.4Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details