Vishay Intertechnology, Inc. RES 3.74K OHM 1/2W .5% AXIAL CMF553K7400DHBF

Description
RES 3.74Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/2W .5% AXIAL - CMF553K7400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W .5% AXIAL
CMF553K7400DHBF
RES 3.74K OHM 1/2W .5% AXIAL CMF553K7400DHBF
RES 3.74Kohm 1/2W .5% AXIAL

RES 3.74Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400DHBF-ND
Through Hole Resistors CMF553K7400DHBF-ND
3.74 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2750
Resistor,metal Film,3.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2750
Resistor,Metal Film,3.74KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.74KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7400DHBF CMF553K7400DHBF-ND 41C2750
Product Name RES 3.74K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,3.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details