Vishay Intertechnology, Inc. RES 3.74K OHM 1/2W .1% AXIAL CMF553K7400BER6

Description
RES 3.74Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/2W .1% AXIAL - CMF553K7400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W .1% AXIAL
CMF553K7400BER6
RES 3.74K OHM 1/2W .1% AXIAL CMF553K7400BER6
RES 3.74Kohm 1/2W .1% AXIAL

RES 3.74Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400BER6-ND
Through Hole Resistors CMF553K7400BER6-ND
3.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.74Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.74Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2736
Resistor,metal Film,3.74Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2736
Resistor,Metal Film,3.74KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,3.74KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7400BER6 CMF553K7400BER6-ND 41C2736
Product Name RES 3.74K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,3.74Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details