Vishay Intertechnology, Inc. RES 3.74K OHM 1/2W .1% AXIAL CMF553K7400BEEA70

Description
RES 3.74Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/2W .1% AXIAL - CMF553K7400BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W .1% AXIAL
CMF553K7400BEEA70
RES 3.74K OHM 1/2W .1% AXIAL CMF553K7400BEEA70
RES 3.74Kohm 1/2W .1% AXIAL

RES 3.74Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7400BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400BEEA70-ND
Through Hole Resistors CMF553K7400BEEA70-ND
3.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.74K .1% T-9 Ea E3 Vishay - 68P5608 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.74K .1% T-9 Ea E3 Vishay
68P5608
Cmf-55-70 3.74K .1% T-9 Ea E3 Vishay 68P5608
CMF-55-70 3.74K .1% T-9 EA e3

CMF-55-70 3.74K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7400BEEA70 CMF553K7400BEEA70-ND 68P5608
Product Name RES 3.74K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 3.74K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers