Vishay Intertechnology, Inc. RES 3.726K OHM 1/2W 1% AXIAL CMF553K7260FKBF

Description
RES 3.726Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.726Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.726K OHM 1/2W 1% AXIAL - CMF553K7260FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.726K OHM 1/2W 1% AXIAL
CMF553K7260FKBF
RES 3.726K OHM 1/2W 1% AXIAL CMF553K7260FKBF
RES 3.726Kohm 1/2W 1% AXIAL

RES 3.726Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7260FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7260FKBF-ND
Through Hole Resistors CMF553K7260FKBF-ND
3.726 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.726 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.726K 1% T-1 B14 Vishay - 68P5607 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.726K 1% T-1 B14 Vishay
68P5607
Cmf-55 3.726K 1% T-1 B14 Vishay 68P5607
CMF-55 3.726K 1% T-1 B14

CMF-55 3.726K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7260FKBF CMF553K7260FKBF-ND 68P5607
Product Name RES 3.726K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.726K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3726 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details