Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K7000BHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K7000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K7000BHRE
Metal Film Resistors - CMF553K7000BHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553K7000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7000BHRE-ND
Through Hole Resistors CMF553K7000BHRE-ND
3.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2728 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2728
Resistor,metal Film,3.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2728
Resistor,Metal Film,3.7KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.7KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7000BHRE CMF553K7000BHRE-ND 41C2728
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details