Vishay Intertechnology, Inc. RES 3.7K OHM 1/2W .1% AXIAL CMF553K7000BHR6

Description
RES 3.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.7K OHM 1/2W .1% AXIAL - CMF553K7000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.7K OHM 1/2W .1% AXIAL
CMF553K7000BHR6
RES 3.7K OHM 1/2W .1% AXIAL CMF553K7000BHR6
RES 3.7Kohm 1/2W .1% AXIAL

RES 3.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7000BHR6-ND
Through Hole Resistors CMF553K7000BHR6-ND
3.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2729
Resistor,metal Film,37Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2729
Resistor,Metal Film,37KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7000BHR6 CMF553K7000BHR6-ND 41C2729
Product Name RES 3.7K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,37Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details