Vishay Intertechnology, Inc. RES 3.7K OHM 1/2W .1% AXIAL CMF553K7000BHEA

Description
RES 3.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.7K OHM 1/2W .1% AXIAL - CMF553K7000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.7K OHM 1/2W .1% AXIAL
CMF553K7000BHEA
RES 3.7K OHM 1/2W .1% AXIAL CMF553K7000BHEA
RES 3.7Kohm 1/2W .1% AXIAL

RES 3.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7000BHEA-ND
Through Hole Resistors CMF553K7000BHEA-ND
3.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.7K .1% T-2 Ea E3 Vishay - 68P5602 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.7K .1% T-2 Ea E3 Vishay
68P5602
Cmf-55 3.7K .1% T-2 Ea E3 Vishay 68P5602
CMF-55 3.7K .1% T-2 EA e3

CMF-55 3.7K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7000BHEA CMF553K7000BHEA-ND 68P5602
Product Name RES 3.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 3.7K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers