Vishay Intertechnology, Inc. RES 3.7K OHM 1/2W 0.1% AXIAL CMF553K7000BHBF

Description
RES 3.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.7K OHM 1/2W 0.1% AXIAL - CMF553K7000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.7K OHM 1/2W 0.1% AXIAL
CMF553K7000BHBF
RES 3.7K OHM 1/2W 0.1% AXIAL CMF553K7000BHBF
RES 3.7Kohm 1/2W 0.1% AXIAL

RES 3.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7000BHBF-ND
Through Hole Resistors CMF553K7000BHBF-ND
3.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2727
Resistor,metal Film,37Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2727
Resistor,Metal Film,37KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7000BHBF CMF553K7000BHBF-ND 41C2727
Product Name RES 3.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,37Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details