Vishay Intertechnology, Inc. RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FKR670

Description
RES 3.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/2W 1% AXIAL - CMF553K6500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W 1% AXIAL
CMF553K6500FKR670
RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FKR670
RES 3.65Kohm 1/2W 1% AXIAL

RES 3.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K6500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500FKR670-ND
Through Hole Resistors CMF553K6500FKR670-ND
3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.65K 1% T-1 Re6 Vishay - 68P5594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.65K 1% T-1 Re6 Vishay
68P5594
Cmf-55-70 3.65K 1% T-1 Re6 Vishay 68P5594
CMF-55-70 3.65K 1% T-1 RE6

CMF-55-70 3.65K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500FKR670 CMF553K6500FKR670-ND 68P5594
Product Name RES 3.65K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 3.65K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers