Vishay Intertechnology, Inc. RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FKEB

Description
RES 3.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/2W 1% AXIAL - CMF553K6500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W 1% AXIAL
CMF553K6500FKEB
RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FKEB
RES 3.65Kohm 1/2W 1% AXIAL

RES 3.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K6500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500FKEB-ND
Through Hole Resistors CMF553K6500FKEB-ND
3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.65K 1% T-1 Eb E3 Vishay - 48P6502 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.65K 1% T-1 Eb E3 Vishay
48P6502
Cmf-55 3.65K 1% T-1 Eb E3 Vishay 48P6502
CMF-55 3.65K 1% T-1 EB e3

CMF-55 3.65K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500FKEB CMF553K6500FKEB-ND 48P6502
Product Name RES 3.65K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.65K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details