Vishay Intertechnology, Inc. RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FHR6

Description
RES 3.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/2W 1% AXIAL - CMF553K6500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W 1% AXIAL
CMF553K6500FHR6
RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FHR6
RES 3.65Kohm 1/2W 1% AXIAL

RES 3.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K6500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500FHR6-ND
Through Hole Resistors CMF553K6500FHR6-ND
3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,36.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2720 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,36.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C2720
Res,metal Film,36.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C2720
RES,Metal Film,36.5KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,36.5KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500FHR6 CMF553K6500FHR6-ND 41C2720
Product Name RES 3.65K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,36.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details