Vishay Intertechnology, Inc. RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FHEK

Description
RES 3.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/2W 1% AXIAL - CMF553K6500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W 1% AXIAL
CMF553K6500FHEK
RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FHEK
RES 3.65Kohm 1/2W 1% AXIAL

RES 3.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K6500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500FHEK-ND
Through Hole Resistors CMF553K6500FHEK-ND
3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K6500FHEK CMF553K6500FHEK-ND
Product Name RES 3.65K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers