Vishay Intertechnology, Inc. RES 3.65K OHM 1/2W .5% AXIAL CMF553K6500DHEA

Description
RES 3.65Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/2W .5% AXIAL - CMF553K6500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W .5% AXIAL
CMF553K6500DHEA
RES 3.65K OHM 1/2W .5% AXIAL CMF553K6500DHEA
RES 3.65Kohm 1/2W .5% AXIAL

RES 3.65Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K6500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500DHEA-ND
Through Hole Resistors CMF553K6500DHEA-ND
3.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.65K .5% T-2 Ea E3 Vishay - 68P5581 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.65K .5% T-2 Ea E3 Vishay
68P5581
Cmf-55 3.65K .5% T-2 Ea E3 Vishay 68P5581
CMF-55 3.65K .5% T-2 EA e3

CMF-55 3.65K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500DHEA CMF553K6500DHEA-ND 68P5581
Product Name RES 3.65K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 3.65K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers