Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K6500BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K6500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K6500BHR6
Metal Film Resistors - CMF553K6500BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553K6500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500BHR6-ND
Through Hole Resistors CMF553K6500BHR6-ND
3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,36.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2712 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2712
Resistor,metal Film,36.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2712
Resistor,Metal Film,36.5KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,36.5KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500BHR6 CMF553K6500BHR6-ND 41C2712
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,36.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details