Vishay Intertechnology, Inc. RES 3.65K OHM 1/2W .1% AXIAL CMF553K6500BER6

Description
RES 3.65Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/2W .1% AXIAL - CMF553K6500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W .1% AXIAL
CMF553K6500BER6
RES 3.65K OHM 1/2W .1% AXIAL CMF553K6500BER6
RES 3.65Kohm 1/2W .1% AXIAL

RES 3.65Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K6500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500BER6-ND
Through Hole Resistors CMF553K6500BER6-ND
3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,36.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2707 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2707
Resistor,metal Film,36.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2707
Resistor,Metal Film,36.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,36.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500BER6 CMF553K6500BER6-ND 41C2707
Product Name RES 3.65K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,36.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details