Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole CMF553K6500BEEK

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - CMF553K6500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
CMF553K6500BEEK
Resistor-Fixed-Single-Through-Hole CMF553K6500BEEK
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - CMF553K6500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500BEEK-ND
Through Hole Resistors CMF553K6500BEEK-ND
3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.65K .1% T-9 Ek E3 Vishay - 68P5576 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.65K .1% T-9 Ek E3 Vishay
68P5576
Cmf-55 3.65K .1% T-9 Ek E3 Vishay 68P5576
CMF-55 3.65K .1% T-9 EK e3

CMF-55 3.65K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500BEEK CMF553K6500BEEK-ND 68P5576
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors Cmf-55 3.65K .1% T-9 Ek E3 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details