Vishay Intertechnology, Inc. RES 3.61K OHM 1/2W 1% AXIAL CMF553K6100FKEB39

Description
RES 3.61Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.61Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.61K OHM 1/2W 1% AXIAL - CMF553K6100FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.61K OHM 1/2W 1% AXIAL
CMF553K6100FKEB39
RES 3.61K OHM 1/2W 1% AXIAL CMF553K6100FKEB39
RES 3.61Kohm 1/2W 1% AXIAL

RES 3.61Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K6100FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6100FKEB39-ND
Through Hole Resistors CMF553K6100FKEB39-ND
3.61 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.61 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K6100FKEB39 CMF553K6100FKEB39-ND
Product Name RES 3.61K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers