Vishay Intertechnology, Inc. Through Hole Resistors CMF553K6100BEEK

Description
3.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K6100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6100BEEK-ND
Through Hole Resistors CMF553K6100BEEK-ND
3.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.61K OHM 1/2W .1% AXIAL - CMF553K6100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.61K OHM 1/2W .1% AXIAL
CMF553K6100BEEK
RES 3.61K OHM 1/2W .1% AXIAL CMF553K6100BEEK
RES 3.61Kohm 1/2W .1% AXIAL

RES 3.61Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 3.61K .1% T-9 Ek E3 Vishay - 68P5570 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.61K .1% T-9 Ek E3 Vishay
68P5570
Cmf-55 3.61K .1% T-9 Ek E3 Vishay 68P5570
CMF-55 3.61K .1% T-9 EK e3

CMF-55 3.61K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6100BEEK-ND CMF553K6100BEEK 68P5570
Product Name Through Hole Resistors RES 3.61K OHM 1/2W .1% AXIAL Cmf-55 3.61K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details