Vishay Intertechnology, Inc. RES 3.585K OHM 1/2W 0.1% AXIAL CMF553K5850BER6

Description
RES 3.585Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.585Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.585K OHM 1/2W 0.1% AXIAL - CMF553K5850BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.585K OHM 1/2W 0.1% AXIAL
CMF553K5850BER6
RES 3.585K OHM 1/2W 0.1% AXIAL CMF553K5850BER6
RES 3.585Kohm 1/2W 0.1% AXIAL

RES 3.585Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K5850BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5850BER6-ND
Through Hole Resistors CMF553K5850BER6-ND
3.585 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.585 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.585K .1% T-9 Re6 Vishay - 68P5564 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.585K .1% T-9 Re6 Vishay
68P5564
Cmf-55 3.585K .1% T-9 Re6 Vishay 68P5564
CMF-55 3.585K .1% T-9 RE6

CMF-55 3.585K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5850BER6 CMF553K5850BER6-ND 68P5564
Product Name RES 3.585K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 3.585K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3585 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers