Vishay Intertechnology, Inc. RES 3.57K OHM 1/2W 1% AXIAL CMF553K5700FKRE

Description
RES 3.57Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/2W 1% AXIAL - CMF553K5700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/2W 1% AXIAL
CMF553K5700FKRE
RES 3.57K OHM 1/2W 1% AXIAL CMF553K5700FKRE
RES 3.57Kohm 1/2W 1% AXIAL

RES 3.57Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K5700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700FKRE-ND
Through Hole Resistors CMF553K5700FKRE-ND
3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.57Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.57Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2688
Resistor,metal Film,3.57Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2688
Resistor,Metal Film,3.57KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.57KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700FKRE CMF553K5700FKRE-ND 41C2688
Product Name RES 3.57K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.57Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details