Vishay Intertechnology, Inc. RES 3.57K OHM 1/2W 1% AXIAL CMF553K5700FKR6

Description
RES 3.57Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/2W 1% AXIAL - CMF553K5700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/2W 1% AXIAL
CMF553K5700FKR6
RES 3.57K OHM 1/2W 1% AXIAL CMF553K5700FKR6
RES 3.57Kohm 1/2W 1% AXIAL

RES 3.57Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K5700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700FKR6-ND
Through Hole Resistors CMF553K5700FKR6-ND
3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,35.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2689
Resistor,metal Film,35.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2689
Resistor,Metal Film,35.7KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,35.7KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700FKR6 CMF553K5700FKR6-ND 41C2689
Product Name RES 3.57K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,35.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details