Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K5700FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 3.57Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.57Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K5700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K5700FKEK
Metal Film Resistors - CMF553K5700FKEK
Metal Film Resistors - Through Hole 1/4watt 3.57Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.57Kohms 1%

Supplier's Site
Through Hole Resistors - CMF553K5700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700FKEK-ND
Through Hole Resistors CMF553K5700FKEK-ND
3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.57K 1% T-1 Ek E3 Vishay - 48P6497 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.57K 1% T-1 Ek E3 Vishay
48P6497
Cmf-55 3.57K 1% T-1 Ek E3 Vishay 48P6497
CMF-55 3.57K 1% T-1 EK e3

CMF-55 3.57K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700FKEK CMF553K5700FKEK-ND 48P6497
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.57K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details