Vishay Intertechnology, Inc. RES 3.57K OHM 1% 50PPM 1/2W CMF553K5700FHEB

Description
RES 3.57Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.57Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1% 50PPM 1/2W - CMF553K5700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1% 50PPM 1/2W
CMF553K5700FHEB
RES 3.57K OHM 1% 50PPM 1/2W CMF553K5700FHEB
RES 3.57Kohm 1% 50PPM 1/2W

RES 3.57Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.57KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.57KHFCT-ND
Through Hole Resistors CMF3.57KHFCT-ND
3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.57KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.57KHFTR-ND
Through Hole Resistors CMF3.57KHFTR-ND
3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.57K 1% T-2 Eb E3 Vishay - 68P5558 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.57K 1% T-2 Eb E3 Vishay
68P5558
Cmf-55 3.57K 1% T-2 Eb E3 Vishay 68P5558
CMF-55 3.57K 1% T-2 EB e3

CMF-55 3.57K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700FHEB CMF3.57KHFCT-ND 68P5558
Product Name RES 3.57K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.57K 1% T-2 Eb E3 Vishay
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details