Vishay Intertechnology, Inc. Through Hole Resistors CMF553K5700DHEB

Description
3.57 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.57 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K5700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700DHEB-ND
Through Hole Resistors CMF553K5700DHEB-ND
3.57 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.57K OHM 1/2W .5% AXIAL - CMF553K5700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/2W .5% AXIAL
CMF553K5700DHEB
RES 3.57K OHM 1/2W .5% AXIAL CMF553K5700DHEB
RES 3.57Kohm 1/2W .5% AXIAL

RES 3.57Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 3.57K .5% T-2 Eb E3 Vishay - 68P5555 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.57K .5% T-2 Eb E3 Vishay
68P5555
Cmf-55 3.57K .5% T-2 Eb E3 Vishay 68P5555
CMF-55 3.57K .5% T-2 EB e3

CMF-55 3.57K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700DHEB-ND CMF553K5700DHEB 68P5555
Product Name Through Hole Resistors RES 3.57K OHM 1/2W .5% AXIAL Cmf-55 3.57K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers