Vishay Intertechnology, Inc. RES 3.57K OHM 1/2W .5% AXIAL CMF553K5700DHEA

Description
RES 3.57Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/2W .5% AXIAL - CMF553K5700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/2W .5% AXIAL
CMF553K5700DHEA
RES 3.57K OHM 1/2W .5% AXIAL CMF553K5700DHEA
RES 3.57Kohm 1/2W .5% AXIAL

RES 3.57Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K5700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700DHEA-ND
Through Hole Resistors CMF553K5700DHEA-ND
3.57 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.57K .5% T-2 Ea E3 Vishay - 68P5554 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.57K .5% T-2 Ea E3 Vishay
68P5554
Cmf-55 3.57K .5% T-2 Ea E3 Vishay 68P5554
CMF-55 3.57K .5% T-2 EA e3

CMF-55 3.57K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700DHEA CMF553K5700DHEA-ND 68P5554
Product Name RES 3.57K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 3.57K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers