Vishay Intertechnology, Inc. RES 3.57K OHM 1/2W .1% AXIAL CMF553K5700BEEB70

Description
RES 3.57Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/2W .1% AXIAL - CMF553K5700BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/2W .1% AXIAL
CMF553K5700BEEB70
RES 3.57K OHM 1/2W .1% AXIAL CMF553K5700BEEB70
RES 3.57Kohm 1/2W .1% AXIAL

RES 3.57Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K5700BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700BEEB70-ND
Through Hole Resistors CMF553K5700BEEB70-ND
3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.57K .1% T-9 Eb E3 Vishay - 68P5549 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.57K .1% T-9 Eb E3 Vishay
68P5549
Cmf-55-70 3.57K .1% T-9 Eb E3 Vishay 68P5549
CMF-55-70 3.57K .1% T-9 EB e3

CMF-55-70 3.57K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700BEEB70 CMF553K5700BEEB70-ND 68P5549
Product Name RES 3.57K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 3.57K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers