Vishay Intertechnology, Inc. Through Hole Resistors CMF553K5700BEEA70

Description
3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K5700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700BEEA70-ND
Through Hole Resistors CMF553K5700BEEA70-ND
3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K5700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K5700BEEA70
Metal Film Resistors - CMF553K5700BEEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 3.57K .1% T-9 Ea E3 Vishay - 68P5548 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.57K .1% T-9 Ea E3 Vishay
68P5548
Cmf-55-70 3.57K .1% T-9 Ea E3 Vishay 68P5548
CMF-55-70 3.57K .1% T-9 EA e3

CMF-55-70 3.57K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700BEEA70-ND CMF553K5700BEEA70 68P5548
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 3.57K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details