Vishay Intertechnology, Inc. Through Hole Resistors CMF553K5700BEBF

Description
3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K5700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700BEBF-ND
Through Hole Resistors CMF553K5700BEBF-ND
3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K5700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K5700BEBF
Metal Film Resistors - CMF553K5700BEBF
Metal Film Resistors - Through Hole 1/4watt 3.57Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 3.57Kohms 0.1%

Supplier's Site
Cmf-55 3.57K .1% T-9 B14 Vishay - 68P5547 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.57K .1% T-9 B14 Vishay
68P5547
Cmf-55 3.57K .1% T-9 B14 Vishay 68P5547
CMF-55 3.57K .1% T-9 B14

CMF-55 3.57K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700BEBF-ND CMF553K5700BEBF 68P5547
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.57K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details