Vishay Intertechnology, Inc. RES 3.538K OHM 1/2W 0.25% AXIAL CMF553K5380CHBF

Description
RES 3.538Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 3.538Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.538K OHM 1/2W 0.25% AXIAL - CMF553K5380CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.538K OHM 1/2W 0.25% AXIAL
CMF553K5380CHBF
RES 3.538K OHM 1/2W 0.25% AXIAL CMF553K5380CHBF
RES 3.538Kohm 1/2W 0.25% AXIAL

RES 3.538Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K5380CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5380CHBF-ND
Through Hole Resistors CMF553K5380CHBF-ND
3.538 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.538 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.538K .25% T-2 B14 Vishay - 68P5543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.538K .25% T-2 B14 Vishay
68P5543
Cmf-55 3.538K .25% T-2 B14 Vishay 68P5543
CMF-55 3.538K .25% T-2 B14

CMF-55 3.538K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5380CHBF CMF553K5380CHBF-ND 68P5543
Product Name RES 3.538K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 3.538K .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3538 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details