Vishay Intertechnology, Inc. RES 3.49K OHM 1/2W 0.1% AXIAL CMF553K4900BHEK

Description
RES 3.49Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.49Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.49K OHM 1/2W 0.1% AXIAL - CMF553K4900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.49K OHM 1/2W 0.1% AXIAL
CMF553K4900BHEK
RES 3.49K OHM 1/2W 0.1% AXIAL CMF553K4900BHEK
RES 3.49Kohm 1/2W 0.1% AXIAL

RES 3.49Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4900BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4900BHEK-ND
Through Hole Resistors CMF553K4900BHEK-ND
3.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K4900BHEK CMF553K4900BHEK-ND
Product Name RES 3.49K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers