Vishay Intertechnology, Inc. Through Hole Resistors CMF553K4900BHBF

Description
3.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K4900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4900BHBF-ND
Through Hole Resistors CMF553K4900BHBF-ND
3.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.49K OHM 1/2W 0.1% AXIAL - CMF553K4900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.49K OHM 1/2W 0.1% AXIAL
CMF553K4900BHBF
RES 3.49K OHM 1/2W 0.1% AXIAL CMF553K4900BHBF
RES 3.49Kohm 1/2W 0.1% AXIAL

RES 3.49Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 3.49 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C2661 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.49 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C2661
Cmf55, 3.49 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C2661
CMF55, 3.49 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 3.49 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4900BHBF-ND CMF553K4900BHBF 41C2661
Product Name Through Hole Resistors RES 3.49K OHM 1/2W 0.1% AXIAL Cmf55, 3.49 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details