Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K4800FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 3.48Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.48Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K4800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K4800FKEK
Metal Film Resistors - CMF553K4800FKEK
Metal Film Resistors - Through Hole 1/4watt 3.48Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.48Kohms 1%

Supplier's Site
Through Hole Resistors - CMF553K4800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4800FKEK-ND
Through Hole Resistors CMF553K4800FKEK-ND
3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.48K 1% T-1 Ek E3 Vishay - 48P6494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.48K 1% T-1 Ek E3 Vishay
48P6494
Cmf-55 3.48K 1% T-1 Ek E3 Vishay 48P6494
CMF-55 3.48K 1% T-1 EK e3

CMF-55 3.48K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4800FKEK CMF553K4800FKEK-ND 48P6494
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.48K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details