Vishay Intertechnology, Inc. RES 3.48K OHM 1/2W 1% AXIAL CMF553K4800FKEA70

Description
RES 3.48Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/2W 1% AXIAL - CMF553K4800FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/2W 1% AXIAL
CMF553K4800FKEA70
RES 3.48K OHM 1/2W 1% AXIAL CMF553K4800FKEA70
RES 3.48Kohm 1/2W 1% AXIAL

RES 3.48Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4800FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4800FKEA70-ND
Through Hole Resistors CMF553K4800FKEA70-ND
3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.48K 1% T-1 Ea E3 Vishay - 68P5533 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.48K 1% T-1 Ea E3 Vishay
68P5533
Cmf-55-70 3.48K 1% T-1 Ea E3 Vishay 68P5533
CMF-55-70 3.48K 1% T-1 EA e3

CMF-55-70 3.48K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4800FKEA70 CMF553K4800FKEA70-ND 68P5533
Product Name RES 3.48K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 3.48K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details