Vishay Intertechnology, Inc. RES 3.48K OHM 1/2W 1% AXIAL CMF553K4800FKEA

Description
RES 3.48Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/2W 1% AXIAL - CMF553K4800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/2W 1% AXIAL
CMF553K4800FKEA
RES 3.48K OHM 1/2W 1% AXIAL CMF553K4800FKEA
RES 3.48Kohm 1/2W 1% AXIAL

RES 3.48Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4800FKEA-ND
Through Hole Resistors CMF553K4800FKEA-ND
3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.48Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 31M8130 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.48Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
31M8130
Resistor,metal Film,3.48Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 31M8130
Resistor,Metal Film,3.48KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.48KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4800FKEA CMF553K4800FKEA-ND 31M8130
Product Name RES 3.48K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.48Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers