Vishay Intertechnology, Inc. RES 3.48K OHM 1/2W .1% AXIAL CMF553K4800BHR6

Description
RES 3.48Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/2W .1% AXIAL - CMF553K4800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/2W .1% AXIAL
CMF553K4800BHR6
RES 3.48K OHM 1/2W .1% AXIAL CMF553K4800BHR6
RES 3.48Kohm 1/2W .1% AXIAL

RES 3.48Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4800BHR6-ND
Through Hole Resistors CMF553K4800BHR6-ND
3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,34.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2643
Resistor,metal Film,34.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2643
Resistor,Metal Film,34.8KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,34.8KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4800BHR6 CMF553K4800BHR6-ND 41C2643
Product Name RES 3.48K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,34.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details