Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K4800BHEB

Description
Metal Film Resistors - Through Hole 1/4watt 3.48Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.48Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K4800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K4800BHEB
Metal Film Resistors - CMF553K4800BHEB
Metal Film Resistors - Through Hole 1/4watt 3.48Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 3.48Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF553K4800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4800BHEB-ND
Through Hole Resistors CMF553K4800BHEB-ND
3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.48K .1% T-2 Eb E3 Vishay - 68P5522 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.48K .1% T-2 Eb E3 Vishay
68P5522
Cmf-55 3.48K .1% T-2 Eb E3 Vishay 68P5522
CMF-55 3.48K .1% T-2 EB e3

CMF-55 3.48K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4800BHEB CMF553K4800BHEB-ND 68P5522
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.48K .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details