Vishay Intertechnology, Inc. RES 3.4K OHM 1/2W 1% AXIAL CMF553K4000FKEA

Description
RES 3.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/2W 1% AXIAL - CMF553K4000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/2W 1% AXIAL
CMF553K4000FKEA
RES 3.4K OHM 1/2W 1% AXIAL CMF553K4000FKEA
RES 3.4Kohm 1/2W 1% AXIAL

RES 3.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4000FKEA-ND
Through Hole Resistors CMF553K4000FKEA-ND
3.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.4K 1% T-1 Ea E3 Vishay - 48P6490 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.4K 1% T-1 Ea E3 Vishay
48P6490
Cmf-55 3.4K 1% T-1 Ea E3 Vishay 48P6490
CMF-55 3.4K 1% T-1 EA e3

CMF-55 3.4K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4000FKEA CMF553K4000FKEA-ND 48P6490
Product Name RES 3.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.4K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers