Vishay Intertechnology, Inc. RES 3.4K OHM 1/2W .5% AXIAL CMF553K4000DHEA

Description
RES 3.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/2W .5% AXIAL - CMF553K4000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/2W .5% AXIAL
CMF553K4000DHEA
RES 3.4K OHM 1/2W .5% AXIAL CMF553K4000DHEA
RES 3.4Kohm 1/2W .5% AXIAL

RES 3.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4000DHEA-ND
Through Hole Resistors CMF553K4000DHEA-ND
3.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.4K .5% T-2 Ea E3 Vishay - 68P5509 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.4K .5% T-2 Ea E3 Vishay
68P5509
Cmf-55 3.4K .5% T-2 Ea E3 Vishay 68P5509
CMF-55 3.4K .5% T-2 EA e3

CMF-55 3.4K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4000DHEA CMF553K4000DHEA-ND 68P5509
Product Name RES 3.4K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 3.4K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details