Vishay Intertechnology, Inc. RES 3.37K OHM 1/2W 1% AXIAL CMF553K3700FKR6

Description
RES 3.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.37K OHM 1/2W 1% AXIAL - CMF553K3700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.37K OHM 1/2W 1% AXIAL
CMF553K3700FKR6
RES 3.37K OHM 1/2W 1% AXIAL CMF553K3700FKR6
RES 3.37Kohm 1/2W 1% AXIAL

RES 3.37Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3700FKR6-ND
Through Hole Resistors CMF553K3700FKR6-ND
3.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.37 Kohm, +/1 Percent, 100 Ppm Vishay - 41C2620 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.37 Kohm, +/1 Percent, 100 Ppm Vishay
41C2620
Cmf55, 3.37 Kohm, +/1 Percent, 100 Ppm Vishay 41C2620
CMF55, 3.37 kOhm, +/- 1 Percent, 100 ppm

CMF55, 3.37 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3700FKR6 CMF553K3700FKR6-ND 41C2620
Product Name RES 3.37K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.37 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers